EN
  • EN
  • DE

EFA04-71-P01

Part No EFA04-71-P01
Manufacturer Essentra Components
Catalog Cables, Wires Management Fiber Optic Cables
Description FIBER OPTIC COUPLER CLIP BLK / Fiber Optic Coupler Clip Self-Adhesive Pads Included
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Fiber Optic Cables
Mfr Essentra Components
Series Richco, EFA04
Package Bulk
Product Status Active
Type Coupler Clip
Specifications 6-Way, 2.9mm Dia Couplers or Components
Features Self-Adhesive Pads Included
Base Product Number EFA04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1364261-EFA04-71-P01
Ultra Librarian 3D Model Ultra Librarian EFA04-71-P01 CAD Model

Description

The Essentra Components Richco Coupler Clip is a reliable and convenient solution for managing fiber optic cables.

  • Features: Self-Adhesive Pads Included
  • Series: Richco, EFA04
  • Way Design: 6-Way
  • Diameter: 2.9mm

You May Also Be Interested in

Essentra Components
FIBER OPTIC SPLICE HOLDER SCREW
Need more? Email Us
HellermannTyton
FIBER OPTIC SPLICE SLEEVE
Need more? Email Us
Essentra Components
FIBER OPTIC BRACKET 2MM NAT
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE CLR / Fiber Optic Splice Heat Shrinkable
Need more? Email Us
Essentra Components
FIBER OPTIC ISOLATOR CLIP GRN / Fiber Optic Isolator Clip Rivet or Screw Mount, Self-Adhesive Pads Included
Need more? Email Us
Essentra Components
FIBER OPTIC MANIFOLD BLACK
Lowest to $126.0382
Essentra Components
FIBER OPTIC SPLICE TRAY KIT
Need more? Email Us
Essentra Components
FIBER OPTIC MULT BRACKET SLOT
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER NAT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9131 $63.6524
8+ $13.0569 $104.4552
12+ $12.6489 $151.7868
17+ $12.2409 $208.0953
22+ $11.8328 $260.3216
29+ $10.6088 $307.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess