EN
  • EN
  • DE

OFB3P-4-19

Part No OFB3P-4-19
Manufacturer Essentra Components
Catalog Cables, Wires Management Fiber Optic Cables
Description FIBER OPTIC BRACKET 2 PRONG / Fiber Optic Bracket Flame Retardant
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Fiber Optic Cables
Mfr Essentra Components
Series Richco
Package Bulk
Product Status Active
Type Bracket
Specifications 3.0mm Dia Cables, 23.9mm Length
Features Flame Retardant
Base Product Number OFB3P
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 441799-OFB3P-4-19
Ultra Librarian 3D Model Ultra Librarian OFB3P-4-19 CAD Model

Description

The Richco fiber optic cable bracket is a reliable and durable accessory for managing fiber optic cables.

  • Cable Diameter: 3.0mm
  • Length: 23.9mm
  • Flame Retardant: Yes
  • Packaging: Bulk
  • Standard Package: 1,000 pcs
  • Status: Active
  • Manufacturer: Essentra Components

You May Also Be Interested in

Essentra Components
FIBER OPTIC SPLICE TRAY KIT
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE CLR / Fiber Optic Splice Heat Shrinkable
Need more? Email Us
Essentra Components
FIBER OPTIC ISOLATOR CLIP GRN / Fiber Optic Isolator Clip Rivet or Screw Mount, Self-Adhesive Pads Included
Need more? Email Us
Essentra Components
FIBER OPTIC COUPLER CLIP BLK / Fiber Optic Coupler Clip Self-Adhesive Pads Included
Lowest to $15.9131
Essentra Components
FIBER OPTIC BRACKET BLACK
Need more? Email Us
Essentra Components
FIBER OPTIC TUBING BEND LIMIT
Need more? Email Us
Essentra Components
FIBER OPTIC TUBING BEND LIMIT
Need more? Email Us
HellermannTyton
FIBER OPTIC SPLICE SLEEVE
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER NAT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess