EN
  • EN
  • DE

OFM-T-635-19BLK

Part No OFM-T-635-19BLK
Manufacturer Essentra Components
Catalog Cables, Wires Management Fiber Optic Cables
Description FIBER OPTIC MANIFOLD BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Fiber Optic Cables
Mfr Essentra Components
Series OFM
Package Bulk
Product Status Active
Type Manifold
Specifications Accepts 5.0mm ~ 6.35mm Dia Bend Limiting Tubing
Features Flame Retardant
Base Product Number OFM-T-635
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 886375-OFM-T-635-19BLK
Ultra Librarian 3D Model Ultra Librarian OFM-T-635-19BLK CAD Model

Description

The 886375-OFM-T-635-19BLK is a manifold designed for use in fiber optic cable management. Bold the product name 886375-OFM-T-635-19BLK and manufacturer Essentra Components.

  • Series: OFM
  • Type: Flame Retardant
  • Accepts Diameter: 5.0mm ~ 6.35mm
  • Standard Package: 10 pieces
  • Manufacturer: Essentra Components
  • Product Status: Active
  • ECCN: EAR99
  • HTSUS Code: 8536.90.4000

You May Also Be Interested in

Essentra Components
FBR OPTIC CLIP BEND LTD TUBING
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE TRAY KIT
Need more? Email Us
Essentra Components
FIBER OPTIC BRACKET 2 PRONG / Fiber Optic Bracket Flame Retardant
Need more? Email Us
HellermannTyton
FIBER OPTIC SPLICE SLEEVE
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE HOLDER NAT
Need more? Email Us
Essentra Components
FIBER OPTIC MULT BRACKET SLOT
Need more? Email Us
Essentra Components
FIBER OPTIC MANIFOLD BLACK
Lowest to $126.0382
Essentra Components
FIBER OPTIC BRACKET 2MM NAT
Need more? Email Us
Essentra Components
FIBER OPTIC COUPLER CLIP BLK / Fiber Optic Coupler Clip Self-Adhesive Pads Included
Lowest to $15.9131

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $126.0382 $126.0382
2+ $121.9726 $243.9452
3+ $117.9070 $353.7210
4+ $105.7091 $422.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess