EN
  • EN
  • DE

RRR030P03GZTL

Part No RRR030P03GZTL
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835767-RRR030P03GZTL
Ultra Librarian 3D Model Ultra Librarian RRR030P03GZTL CAD Model

Description

The RRR030P03GZTL is a P-channel MOSFET manufactured by Rohm Semiconductor, designed for a variety of power management and switching applications. This MOSFET is characterized by its low on-resistance and fast switching speeds, making it suitable for use in DC-DC converters and load switching circuits.

Applications

  • DC-DC Converters: Used in step-up and step-down converters to improve efficiency.
  • Load Switching: Employed to control power to various loads in electronic systems.
  • Power Management Systems: Integrated into systems for efficient power distribution.
  • Motor Control: Utilized in circuits requiring precise motor speed and torque management.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Allows for easy automated assembly.
  • High Drain Current Capability: Suitable for high-current applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Efficiency: Reduces power dissipation, improving overall system performance.
  • Improved Thermal Management: Low on-resistance reduces heat generation.
  • Compact Design: Surface mount package facilitates smaller circuit layouts.
  • Reliable Performance: Designed for stable and consistent operation.
  • Environmentally Sound: RoHS compliance ensures minimal environmental impact.

Additional Details

The RRR030P03GZTL features a specific voltage and current rating tailored for switching applications. The surface mount configuration allows for straightforward integration into automated assembly processes. Its low on-resistance helps minimize heat generation, contributing to the overall reliability of the system. It offers stable performance over a range of operating temperatures. The internal components are selected for long-term stability and performance, ensuring consistent operation in demanding environments. Its construction adheres to RoHS standards, ensuring it is free from lead and other restricted substances.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess