EN
  • EN
  • DE

M3381-B

Part No M3381-B
Manufacturer RAF Electronic Hardware
Catalog Screws, Bolts
Description METRIC SHOULDER SCREWPLAIN BRASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr RAF Electronic Hardware
Package Bulk
Product Status Active
Type Shoulder Screw
Screw Head Type Cheese Head
Drive Type Hex
Thread Size M3.5x0.6
Head Diameter 0.276" (7.00mm)
Head Height 0.125" (3.18mm) 1/8"
Length - Below Head 0.562" (14.27mm)
Length - Overall 0.687" (17.45mm)
Material Brass
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7415.33.8050
Win Source Part Number 880652-M3381-B
Ultra Librarian 3D Model Ultra Librarian M3381-B CAD Model

Description

The Win Source Part Number 880652-M3381-B is a Shoulder Screw in the category of Hardware, Fasteners, and Accessories.

  • Material: Brass
  • Length: 0.687" (17.45mm)
  • Head Diameter: 0.276" (7.00mm)
  • Head Type: Cheese
  • Drive Type: Hex
  • Thread Size: M3.5x0.6
  • Package: Bulk
  • Manufacturer: RAF Electronic Hardware
  • Status: Active

You May Also Be Interested in

Essentra Components
#6-32 Oval Head Machine Screw Slotted Drive Nylon
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 4-40
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
Essentra Components
MACHINE SCREW PAN PHILLIPS 6-32
Lowest to $0.0768
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us
STMicroelectronics
Lowest to $10.8293
Essentra Components
THUMB SCREW KNOB - #4-40
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess