EN
  • EN
  • DE

AES-1515-145L

Part No AES-1515-145L
Manufacturer Essentra Components
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164201-AES-1515-145L
Categories Custom Parts
Manufacturer Essentra Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AES-1515-145L CAD Model

Description

The Essentra Components AES-1515-145L is likely a component within their line of cable management or enclosure hardware. Based on similar Essentra product naming conventions and product lines, it is very likely a cable entry seal or grommet, or a similar component for providing a sealed pass-through for cables or wires.

Applications:

  • Electrical enclosures and cabinets
  • Control panels
  • Industrial machinery
  • Automotive applications
  • Telecommunications equipment

Features:

  • Provides a secure and sealed entry point for cables
  • Designed to protect cables from abrasion and damage
  • Made from durable materials
  • May offer IP-rated protection against dust and water ingress
  • Easy to install
  • Likely designed for a specific cable diameter or panel thickness

Benefits:

  • Protects cables from damage, extending their lifespan
  • Maintains the integrity of enclosures by providing a sealed entry point
  • Simplifies cable management
  • Enhances the overall reliability of electrical and electronic systems

Additional Details:

Given the manufacturer and the likely application, the AES-1515-145L is most probably a cable entry seal or grommet, made of a flexible, resilient material such as rubber or TPE (Thermoplastic Elastomer). It would provide a snug fit around a cable passing through an enclosure wall, preventing the ingress of dust, moisture, or other contaminants. The '1515' may refer to dimensions in mm, and the '145L' could specify a length, style, or a specific material. Without precise specifications, we can only infer these details based on Essentra's common product features.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess