Products specifications Report Issue?

Category Connectors, InterconnectsSockets for ICs, TransistorsIC Sockets
Manufacturer TE Connectivity AMP Connectors
Series 510
Packaging Tube
Part Status Obsolete
Type SIP
Number of Positions or Pins (Grid) 10 (1 x 10)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0μin (0.51μm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Closed Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 20.0μin (0.51μm)
Contact Material - Post Copper
Housing Material Thermoplastic, Polyester
Termination Post Length 0.125" (3.18mm)
Material Flammability Rating UL94 V-0
Base Product Number 1571994
Ultra Librarian 3D Model Ultra Librarian 1-1571994-0 CAD Model

You May Also Be Interested in

JST Sales America Inc.
SCZW CONNECTOR (SMT/FRIP COVER)
Need more? Email Us
ECAD model for SCZW-7SC-1K-TB(HF)
JST Sales America Inc.
VH HEADER (TOP)
Lowest to $0.5910
ECAD model for BH3P-VH-1
Molex, LLC
CONN PLUG HSG 6POS 4.20MM
Need more? Email Us
ECAD model for 39-01-3063
Molex, LLC
Upright DIP 14pos (Type C Rec.)
Lowest to $1.1819
ECAD model for 216989-0001
Wch
2.00mm Pitch Pico-Lock Receptacl
Need more? Email Us
ECAD model for 205341-0204
Hirose Electric Co Ltd
CONN PLUG A KEY 8POS SOLDER
Need more? Email Us
ECAD model for IX40-A-8S-CVL1(6.4)
I-Pex
CABLINE-VSF SHELL 30P
Need more? Email Us
ECAD model for 20645-030T-01
Rosenberger
E6S20D-40MT5-Z
Need more? Email Us
ECAD model for E6S20D-40MT5-Z
TE Connectivity
CONN RING CIRC 10-12AWG #10
Need more? Email Us
ECAD model for 324918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention