Products specifications Report Issue?

Category CPU
Win Source Part Number 1436136-SMD3800HAX3DN
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian SMD3800HAX3DN CAD Model

Description

The SMD3800HAX3DN marks an epoch in the lineage of AMD's CPU offerings, particularly under the AMD EPYC Processor Tray subcategory. This Integrated Circuit (IC) CPU boasts a formidable clock speed of 2.20GHz, positioned within the 64-bit architecture on a PGA-638 platform. It epitomizes AMD's commitment to delivering processors that blend speed with efficiency, tailored for systems demanding robust computational power. The SMD3800HAX3DN is engineered for scenarios where superior performance and reliability are paramount, ensuring that it caters to the rigorous needs of professional computing environments. AMD, a brand synonymous with innovation in the realm of computing technology, ensures that this CPU component provides a seamless and powerful operational experience, solidifying its place as an essential choice for building high-end computing systems.

You May Also Be Interested in

Intel
Intel E3-1240LV5 4C 2.10GHz 8M 25W
Need more? Email Us
ECAD model for INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Intel
Intel E-2324G (3.10GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN7 - Intel E-2324G (3.10GHz/4C/65W) CPU
Intel
Intel L5420 2.0GHz 4C 12M 50W
Need more? Email Us
ECAD model for INTEL L5420 - Intel L5420 2.0GHz 4C 12M 50W
Intel
INTEL E5-4627V3 (2.6GHZ/10-CORE/45MB/135W) CPU
Need more? Email Us
ECAD model for INTEL E5-4627V3 - INTEL E5-4627V3 (2.6GHZ/10-CORE/45MB/135W) CPU
Intel
Intel E5-2667 2.90GHz 6C 15M 130W
Need more? Email Us
ECAD model for INTEL E5-2667 - Intel E5-2667 2.90GHz 6C 15M 130W
Intel
Intel Platinum 8276 (2.20GHz - 28C) CPU
Need more? Email Us
ECAD model for INTEL SRF99 - Intel Platinum 8276 (2.20GHz - 28C) CPU
Intel
Intel Pentium G4500 3.50GHz 2C 3M 51W
Need more? Email Us
ECAD model for INTEL G4500 - Intel Pentium G4500 3.50GHz 2C 3M 51W
Intel
Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Need more? Email Us
ECAD model for INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Intel
INTEL Gold 6230n (2.3GHz - 20C) CPU
Need more? Email Us
ECAD model for INTEL SRFPR - INTEL Gold 6230n (2.3GHz - 20C) CPU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention