Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TRF6900
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 380811-TRF6900PT
Ultra Librarian 3D Model Ultra Librarian TRF6900PT CAD Model

Description

The Texas Instruments TRF6900PT is a state-of-the-art integrated circuit designed for high-performance radio frequency (RF) applications. This versatile chip is a key component in the design and development of advanced communication systems, offering unparalleled integration and functionality for designers and engineers.

Key Features

  • Frequency Range: The TRF6900PT operates over a broad frequency range, making it suitable for various wireless communication standards and applications.
  • Integration: This device integrates multiple RF functions into a single chip, which can significantly simplify circuit design and reduce the overall component count.
  • Performance: With its high level of integration and advanced technology, the TRF6900PT delivers exceptional performance, including high sensitivity, low noise, and excellent signal quality.
  • Power Efficiency: Designed with power efficiency in mind, it ensures longer battery life for portable devices and reduces power consumption for stationary applications.
  • Versatility: The TRF6900PT is designed to support a wide array of applications, from mobile phones and wireless infrastructure to industrial and medical equipment.

Applications

The TRF6900PT's flexibility and high performance make it an ideal choice for a variety of applications, including but not limited to:

  • Wireless communication systems
  • RF identification (RFID) readers and tags
  • Industrial wireless control
  • Wireless sensor networks
  • IoT devices

Technical Specifications

The TRF6900PT offers technical specifications that cater to demanding RF environments:

  • High integration with minimal external components required
  • Robust construction for reliable operation in various conditions
  • Compatible with a range of supply voltages and logic levels

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments documentation and product datasheets.

Conclusion

Whether you are developing the next generation of wireless communication devices or enhancing existing systems, the Texas Instruments TRF6900PT provides the performance, integration, and efficiency needed to create superior RF solutions. Its robust feature set and versatility make it a top choice for engineers and designers looking to push the boundaries of wireless technology.

You May Also Be Interested in

Freescale Semiconductor - NXP
MMM7210 - WCDMA/GSM/EDGE TRANSCE
Lowest to $10.5105
ECAD model for MMM7210BR2
Nordic Semiconductors
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Lowest to $2.3243
ECAD model for NRF52820-QDAA-D-R
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2.4GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2432
Skyworks Solutions Inc.
IC RF TXRX VHF 20UFQFN
Lowest to $7.2072
ECAD model for SI4720-B20-GM
Texas Instruments
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Wireless M-Bus, Zigbee® 2.36GHz ~ 2.51GHz 24-VFQFN Exposed Pad
Lowest to $1.3887
ECAD model for CC2340R52E0RGER
Infineon Technologies
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 63-UFBGA, WLBGA
Lowest to $2.2793
ECAD model for CYW43438LKUBGT
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad
Lowest to $3.0484
ECAD model for NRF24AP2-USBQ32-R7
Nordic Semiconductors
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $2.2743
ECAD model for NRF52832-QFAB-G-R
NXP / Nexperia
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN
Need more? Email Us
ECAD model for JN5139/001,518

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention