EN
  • EN
  • DE

M14D5121632A-2.5BG2K

Part No M14D5121632A-2.5BG2K
Manufacturer ESMT
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA84
Manufacturer ESMT
Win Source Part Number 710984-M14D5121632A-2.5BG2K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M14D5121632A-2.5BG2K CAD Model

Description

The M14D5121632A-2.5BG2K is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by ESMT (Elite Semiconductor Memory Technology). It is designed for applications requiring fast data access and large memory capacity, often found in computing and embedded systems. This SDRAM chip offers a balance between speed, density, and power consumption.

Applications

  • Networking equipment: Used in routers, switches, and other network devices to buffer data and store routing tables.
  • Graphics cards: Provides high-bandwidth memory for storing textures and frame buffers.
  • Embedded systems: Found in industrial control systems, medical devices, and automotive electronics.
  • Gaming consoles: Used as main memory or graphics memory to support complex game environments.
  • Digital signal processing (DSP): Facilitates real-time data processing in audio and video applications.

Features

  • 512Mb density: Provides ample storage capacity for data and code.
  • x16 organization: Offers efficient data transfer with a 16-bit data bus.
  • SDR SDRAM: Implements Synchronous Dynamic Random Access Memory technology
  • Operating frequency of 200 MHz: Supports fast data access and transfer rates.
  • 3.3V power supply: Operates at a standard voltage for SDRAM chips.

Benefits

  • High-speed data access: Enables rapid data retrieval and storage, improving system performance.
  • Large memory capacity: Provides sufficient memory for demanding applications.
  • Low power consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Wide operating temperature range: Operates reliably in a variety of environmental conditions.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The M14D5121632A-2.5BG2K is packaged in a standard TSOP (Thin Small Outline Package), which facilitates easy integration into printed circuit boards. It features a synchronous interface, meaning that data transfers are synchronized with a clock signal, ensuring reliable data transfer. The chip also incorporates internal refresh circuitry to maintain data integrity. Careful consideration must be given to signal integrity and termination when designing with high-speed SDRAM chips.

The part number indicates the following: M14 represents ESMT's SDRAM product family, D5121632A represents the 512Mbit density and x16 organization, 2.5 indicates the voltage rating, and BG2K is a package and speed grade identifier. Understanding these parameters is crucial for selecting the appropriate SDRAM for a given application.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9462 $58.3860
64+ $1.8214 $116.5696
99+ $1.7579 $174.0321
142+ $1.6320 $231.7440
184+ $1.5696 $288.8064
230+ $1.5073 $346.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,525 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess