EN
  • EN
  • DE

PKF4110BSI

Part No PKF4110BSI
Manufacturer Ericsson
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833870-PKF4110BSI
Ultra Librarian 3D Model Ultra Librarian PKF4110BSI CAD Model

Description

The PKF4110BSI is a DC-DC converter module designed by Ericsson Power Modules for demanding applications requiring high efficiency and reliability. It is engineered for point-of-load (POL) conversion, providing a stable and regulated output voltage from a higher input voltage. This module is commonly used in telecommunications, networking, and industrial systems.

Applications:

  • Telecommunications equipment
  • Networking devices
  • Industrial automation systems
  • Servers and storage systems
  • Distributed power architectures

Features:

  • High efficiency, minimizing power loss and heat generation
  • Wide input voltage range
  • Adjustable output voltage
  • Remote on/off control for system integration
  • Over-temperature protection (OTP)
  • Over-current protection (OCP)
  • Under-voltage lockout (UVLO)
  • Compact size for high power density

Benefits:

  • Reduced energy consumption and operating costs
  • Flexible output voltage settings to suit various application requirements
  • Simplified system management and control
  • Enhanced system reliability with comprehensive protection features
  • Space-saving design for smaller and more efficient systems
  • Improved thermal performance

Technical Specifications:

The PKF4110BSI typically operates with an input voltage range of 36V to 75V and provides an adjustable output voltage, generally ranging from 3.3V to 15V, with a maximum output current of several amperes. Key specifications include its high efficiency, often exceeding 90% at typical operating conditions, and its robust protection features, including over-current, over-temperature, and under-voltage lockout. The module adheres to industry safety standards and is RoHS compliant. The compact footprint allows for high-density board layouts. The internal design optimizes thermal management to ensure reliable operation over a wide temperature range. Exact specifications are dependent on the specific model variant and date code.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4144 $78.8288
4+ $32.3400 $129.3600
6+ $31.3294 $187.9764
8+ $30.3188 $242.5504
10+ $29.3081 $293.0810
14+ $26.2763 $367.8682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess