EN
  • EN
  • DE

MT3333AV

Part No MT3333AV
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831859-MT3333AV
Ultra Librarian 3D Model Ultra Librarian MT3333AV CAD Model

Description

The MT3333AV is a multi-GNSS (Global Navigation Satellite System) receiver chip manufactured by MediaTek Inc. It's designed to provide accurate and reliable positioning data by supporting multiple satellite systems, including GPS, GLONASS, Galileo, and BeiDou. This chip is commonly used in a wide range of applications where precise location information is crucial.

Applications:

  • Navigation Devices: Used in in-car navigation systems, personal navigation devices (PNDs), and handheld GPS units.
  • Tracking Systems: Implemented in vehicle tracking systems, asset tracking devices, and personal trackers.
  • Mobile Phones and Tablets: Provides location services for navigation, mapping, and location-based applications.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to track activity and location.
  • Geographic Surveying Equipment: Offers accurate positioning for surveying, mapping, and GIS (Geographic Information System) applications.

Features:

  • Multi-GNSS Support: Supports GPS, GLONASS, Galileo, and BeiDou satellite systems for enhanced accuracy and availability.
  • High Sensitivity: Capable of acquiring and tracking satellite signals even in weak signal environments.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Small Form Factor: Compact design allows for integration into small and lightweight devices.
  • Advanced Power Management: Incorporates power management features to minimize power consumption.

Benefits:

  • Improved Accuracy: Utilizing multiple GNSS systems enhances positioning accuracy and reduces errors.
  • Enhanced Availability: Multi-GNSS support ensures reliable positioning even in challenging environments with limited satellite visibility.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Integration: Compact design and simplified interface facilitate easy integration into a variety of devices.
  • Robust Performance: Designed to operate reliably in a wide range of environmental conditions.

The MT3333AV is typically packaged for surface mount assembly and requires appropriate soldering techniques. Refer to the manufacturer's datasheet for detailed specifications, including operating voltage, interface details, and antenna requirements. This chip is a popular choice for applications requiring high accuracy, low power consumption, and multi-GNSS support.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess