EN
  • EN
  • DE

PKB4610PINBLA

Part No PKB4610PINBLA
Manufacturer Ericsson
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833867-PKB4610PINBLA
Ultra Librarian 3D Model Ultra Librarian PKB4610PINBLA CAD Model

Description

The PKB4610PINBLA is a DC-DC converter module designed by Ericsson Power Modules. It's a point-of-load (POL) converter, converting a higher voltage to a lower voltage required by a specific component or circuit. These modules are designed for high efficiency and compact size.

Applications:

  • Telecommunications Equipment
  • Networking Devices
  • Data Processing
  • Industrial Automation
  • Embedded Systems

Features:

  • High Efficiency: Minimizes power loss and heat generation.
  • Wide Input Voltage Range: Operates from various supply voltages.
  • Adjustable Output Voltage: Allows customization to specific load requirements.
  • Remote On/Off Control: Enables system-level power management.
  • Over-Current Protection (OCP): Protects the module and load from excessive current.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and shutdown.
  • Compact Size: Allows for placement near the load, reducing noise and improving transient response.

Benefits:

  • Reduced Energy Consumption: High efficiency translates to lower operating costs.
  • Flexible System Design: Adjustable output voltage accommodates diverse applications.
  • Simplified Power Management: Remote control simplifies system integration.
  • Enhanced System Reliability: Protection features prevent damage from common faults.
  • Space-Saving Design: Compact size enables higher density board layouts.

Technical Specifications:

The PKB4610PINBLA typically has an input voltage range of 4.5V to 14V and provides an adjustable output voltage, usually between 0.6V and 5.5V, with a maximum output current of up to 10A. The module's efficiency is often around 90% or higher under typical load conditions. It incorporates over-current, over-temperature, and under-voltage lockout protection features. The dimensions of the module are optimized for space-constrained applications. It adheres to industry safety standards and is RoHS compliant. It's designed to operate within a specific temperature range, suitable for industrial and telecom environments. Specific internal components are chosen to maximize reliability and longevity.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess