EN
  • EN
  • DE

VSP2230Y

Part No VSP2230Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2230
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813265-VSP2230Y
Ultra Librarian 3D Model Ultra Librarian VSP2230Y CAD Model

Description

The VSP2230Y, a high-precision product from Texas Instruments, is designed to cater to a diverse range of applications requiring high-quality imaging and accurate data conversion. This advanced component is an integral part of systems that demand superior image acquisition, such as medical imaging devices, industrial cameras, and high-end video equipment.

Key Features

  • High Resolution: The VSP2230Y boasts an impressive resolution that ensures detailed and crisp images, making it suitable for applications where image clarity is paramount.
  • Low Noise Performance: Engineered to minimize noise interference, this product delivers clean signal output, which is essential for precision imaging and accurate data interpretation.
  • Advanced Data Conversion: With its sophisticated analog-to-digital conversion capabilities, the VSP2230Y provides reliable and high-speed data conversion, ensuring quick processing of imaging data.
  • Durability: Built with Texas Instruments' commitment to quality, the VSP2230Y is designed to withstand the rigors of continuous operation in demanding environments.

Applications

  • Medical Imaging Systems
  • Professional Photography Equipment
  • Industrial Machine Vision Systems
  • High-End Video Processing Units

Technical Specifications

Parameter Value Resolution High Noise Level Low Data Conversion Speed High Operating Temperature Range Specified by Texas Instruments

For those looking to integrate a reliable and high-performing image acquisition component into their systems, the VSP2230Y from Texas Instruments stands out as an exceptional choice. With its blend of high resolution, low noise performance, and robust data conversion, this product is set to deliver unparalleled results in a variety of sophisticated imaging applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.0625 $56.0625
3+ $46.0000 $138.0000
4+ $44.5625 $178.2500
5+ $43.1250 $215.6250
6+ $41.6875 $250.1250
9+ $37.3750 $336.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,211 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess