EN
  • EN
  • DE

S1D13505F00A1

Part No S1D13505F00A1
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998250-S1D13505F00A1
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1D13505F00A1 CAD Model

Description

The S1D13505F00A1 is an LCD controller manufactured by Epson Electronics America Inc-Semiconductor Div. This controller is designed to drive various types of LCD panels, providing a comprehensive solution for display applications. It integrates features such as display memory, timing generation, and interface logic to simplify LCD integration.

Applications

  • Handheld Devices: Used in portable devices with LCD displays, such as PDAs and handheld gaming consoles.
  • Industrial Displays: Employed in industrial control panels and display units.
  • Medical Equipment: Integrated into medical devices with LCD screens for displaying patient data and monitoring information.
  • Automotive Displays: Utilized in automotive instrument clusters and infotainment systems.
  • Consumer Electronics: Incorporated into various consumer electronics products, such as digital cameras and portable media players.

Features

  • Integrated Display Memory: Includes on-chip display memory for storing display data.
  • Flexible Interface: Supports various interface options, including parallel and serial interfaces.
  • Timing Generation: Generates all necessary timing signals for driving the LCD panel.
  • Multiple Display Modes: Supports multiple display modes, including grayscale and color modes.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Simplified LCD Integration: Integrates all necessary functions for driving an LCD panel, simplifying system design.
  • Flexible Display Options: Supports various display modes and panel types, providing flexibility in display selection.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing overall system cost.
  • Improved Display Quality: Provides precise timing and control signals for optimal display quality.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices.

Technical Specifications

The S1D13505F00A1 features integrated display memory and supports various interface options, including parallel and serial interfaces. It generates all necessary timing signals for driving the LCD panel and supports multiple display modes. Detailed specifications, including display resolution, interface details, and power consumption, are available in the device datasheet.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 611 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess