EN
  • EN
  • DE

AH276Z4-BE1

Part No AH276Z4-BE1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description COMPLEMENTARY OUTPUT HALL EFFECT LATCH / Hall Effect Sensor 750mA Latch 5V/9V/12V/15V 4-Pin TO-94 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 174309-AH276Z4-BE1
Popularity Medium
Supply and Demand Status Balance
Family Name AH276
Introduction Date October 14, 2002
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AH276Z4-BE1 CAD Model

Description

Product Overview: AH276Z4-BE1

Diodes Incorporated introduces the AH276Z4-BE1, a high-performance Hall Effect sensor IC designed for a wide range of applications. This particular model is characterized by its high sensitivity and precision in detecting magnetic fields, making it an ideal choice for various electronic and industrial uses.

Key Features

  • Sensitivity: The AH276Z4-BE1 boasts an excellent ability to detect slight changes in magnetic fields, ensuring accurate and responsive measurements.
  • Output Type: This sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating different application requirements and simplifying power supply design.
  • Temperature Range: The device is designed to function reliably across a broad temperature range, making it suitable for challenging environmental conditions.
  • Package: The AH276Z4-BE1 comes in a compact package, allowing for integration into space-constrained applications without sacrificing performance.

Applications

The AH276Z4-BE1 is versatile and can be used in various applications, including:

  • Position sensing in industrial controls
  • Proximity detection for consumer electronics
  • Speed measurement in automotive applications
  • Open/close detection in smart home devices
  • Motor control in automation systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH276Z4-BE1 is built to meet stringent industry standards, ensuring performance and reliability for critical applications. This sensor is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

The AH276Z4-BE1 Hall Effect sensor from Diodes Incorporated is a cutting-edge solution for designers looking for a reliable and precise magnetic field detection component. Its robust feature set, along with the quality assurance of Diodes Incorporated, makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
AMIS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess