EN
  • EN
  • DE

SST89E54RD2A-40-C-TQJE-T

Part No SST89E54RD2A-40-C-TQJE-T
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series FlashFlex®
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 36
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number SST89E54RD2A
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264457-SST89E54RD2A-40-C-TQJE-T
Ultra Librarian 3D Model Ultra Librarian SST89E54RD2A-40-C-TQJE-T CAD Model

Description

The SST89E54RD2A-40-C-TQJE-T is a high-performance, 8-bit microcontroller designed by Microchip Technology, which is renowned for its robust and versatile microcontroller solutions. This particular product is a member of the FlashFlex family, which is characterized by its flexibility and reliability in various embedded applications.

Key Features:

  • Core: The device is built around a powerful 8051 core, ensuring compatibility with a wide range of existing software and hardware tools, while also providing the performance required for demanding applications.
  • Clock Speed: Operating at a frequency of 40 MHz, the SST89E54RD2A-40-C-TQJE-T is optimized for high-speed processing, which is crucial for time-sensitive tasks and real-time operations.
  • Memory: It comes with a substantial on-chip memory, including 72 KB of flash memory for program storage, which is particularly beneficial for applications that require frequent code updates or data logging.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range, making it suitable for harsh environments and ensuring reliable performance under extreme conditions.
  • Package: Housed in a TQFP (Thin Quad Flat Package), the SST89E54RD2A-40-C-TQJE-T is designed for space-efficient PCB layouts, offering a compact footprint while still providing easy access to all of its I/O pins.

Applications:

The versatility of the SST89E54RD2A-40-C-TQJE-T makes it an ideal choice for a broad spectrum of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust design and FlashFlex technology make it particularly well-suited for applications that require frequent updates and high reliability.

Quality and Support:

Microchip Technology is committed to delivering high-quality products, and the SST89E54RD2A-40-C-TQJE-T is no exception. Customers can expect comprehensive support and extensive documentation, ensuring a smooth development process from initial design to final deployment.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess