EN
  • EN
  • DE

SGM2007-2.7XN5

Part No SGM2007-2.7XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320087-SGM2007-2.7XN5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SGM2007-2.7XN5 CAD Model

Description

The SGM2007-2.7XN5 is a low-dropout (LDO) linear regulator from SG Micro Corp, providing a fixed 2.7V output voltage. It is designed for portable and battery-powered applications where efficiency and small size are critical. The XN5 package indicates an ultra-small footprint, making it suitable for space-constrained designs. Its low quiescent current helps extend battery life in portable devices.

Applications:

  • Wireless Microphones: Providing a stable 2.7V power supply.
  • Low-Power RF Transmitters: Regulating voltage for consistent RF performance.
  • Portable GPS Devices: Powering GPS receivers and processing units.
  • Sensor Networks: Supplying a regulated voltage for remote sensor nodes.
  • Handheld Scanners: Powering scanning modules and display units.
  • Low-Voltage Logic Circuits: Providing a stable 2.7V rail for logic gates and comparators.

Features:

  • Fixed 2.7V Output: Provides a precise and stable 2.7V output voltage.
  • Low Dropout Voltage: Ensures efficient operation even with a small input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Thermal Shutdown Protection: Disables the regulator when overheating to prevent damage.
  • XN5 Package: Ultra-small footprint for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current helps maximize battery runtime.
  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Protection Against Faults: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
  • Compact Design: The XN5 package enables miniaturization of electronic devices.
  • Simplified Implementation: Fixed output voltage simplifies power supply design.

Additional Details:

The SGM2007-2.7XN5 operates with an input voltage typically in the range of 2.9V to 5.5V. The low dropout voltage allows for efficient regulation even as the battery voltage decreases. The ultra-small XN5 package makes it well-suited for applications with limited board space. It is an excellent choice for any application requiring a small, efficient, and reliable 2.7V regulator.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess