EN
  • EN
  • DE

RA-8581SA

Part No RA-8581SA
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 290156-RA-8581SA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RA-8581SA CAD Model

Description

The Epson RA-8581SA is a Real-Time Clock (RTC) module known for its small size and low power consumption. Manufactured by Epson, a trusted name in timing solutions, the RA-8581SA delivers accurate timekeeping and date tracking functionalities for a wide array of applications. Its compact design and power efficiency make it an ideal choice for portable and battery-operated devices.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to maintain accurate time and date information.
  • IoT (Internet of Things) Devices: Provides accurate time stamping for sensor data and event logging in IoT applications.
  • Portable Medical Devices: Ensures precise timing for data acquisition and control in portable medical equipment.
  • Handheld Instruments: Found in devices like multimeters and oscilloscopes for time-correlated measurements.
  • Security Systems: Provides accurate time stamping for security event logging.

Features

  • Ultra-Low Power Consumption: Minimizes battery drain, extending the operational life of battery-powered systems.
  • I2C Interface: Simplifies communication with microcontrollers and other system components.
  • Small Package Size: Enables integration into compact and space-constrained devices.
  • Temperature Compensation: Maintains accuracy over a wide range of operating temperatures.
  • Alarm Function: Supports setting alarms for specific times or dates, generating interrupt signals for system events.
  • Automatic Leap Year Compensation: Ensures accurate date tracking without manual intervention.

Benefits

  • Prolonged Battery Life: The ultra-low power consumption allows for extended operation in battery-powered devices.
  • Simplified Integration: The I2C interface makes it easy to connect to microcontrollers and other peripherals.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Reliable Timekeeping: The temperature compensation and automatic leap year compensation ensure accurate time and date information.
  • Enhanced System Functionality: The alarm function allows for event scheduling and system synchronization.

Additional Details

The RA-8581SA typically operates from a 1.7V to 5.5V supply voltage and is available in a wafer-level chip-scale package (WL-CSP) or other small footprint options. It includes registers for tracking seconds, minutes, hours, day of the week, date, month, and year. The RTC also features a power-down mode to further reduce power consumption when not actively being used. Its operating temperature range typically spans from -40°C to +85°C. The crystal oscillator circuit is integrated into the chip.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess