EN
  • EN
  • DE

LTST-S310EGBW-AL

Part No LTST-S310EGBW-AL
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994480-LTST-S310EGBW-AL
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-S310EGBW-AL CAD Model

Description

The LTST-S310EGBW-AL is a surface-mount LED manufactured by Lite-On Inc. It is a bi-color LED, emitting both green and blue light, and designed for applications requiring dual-color indication in a compact package.

Applications:

  • Status indicators on electronic devices
  • Backlighting for LCD displays
  • Front panel indicators
  • Consumer electronics
  • Industrial equipment

Features:

  • Surface Mount Device (SMD)
  • Bi-color LED (Green and Blue)
  • Compact package size
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption
  • RoHS compliant

Benefits:

  • Provides clear and distinct dual-color indication
  • Saves board space due to its compact size
  • Easy to integrate into automated assembly processes
  • Ensures long-term reliability
  • Reduces power consumption in indicator applications

Additional Details:

The LTST-S310EGBW-AL has a typical forward voltage of around 2.1V for the green LED and 3.2V for the blue LED. The luminous intensity varies depending on the drive current and the specific color. The device is packaged in a small SMD package, making it suitable for high-density PCB layouts. It is important to consult the datasheet for precise electrical and optical characteristics before using this LED in a design.

This bi-color LED can be used in various applications where visual indication is required. The green color can be used to signal normal operation, while the blue color can be used to indicate an error or warning state. This allows for a clear and unambiguous communication of the device's status to the user. Its small size makes it suitable for portable devices and space-constrained applications. The LED is designed to be reflow soldered, making it easy to integrate into automated assembly processes.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess