EN
  • EN
  • DE

2SJ603-Z-E1-AZ

Part No 2SJ603-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Pch Single Power MOSFET -60V -25A 48mohm MP-25Z/TO-220SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037562-2SJ603-Z-E1-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ603-Z-E1-AZ CAD Model

Description

The 2SJ603-Z-E1-AZ is a P-channel power MOSFET manufactured by Renesas Electronics America. It's designed to provide efficient power switching in various electronic applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for high-frequency and high-efficiency circuits.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management in Portable Devices
  • Load Switching

Features

  • P-Channel MOSFET: Offers design flexibility for various circuit configurations.
  • Low On-Resistance (Rds(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Surface Mount Package: Allows for compact designs and automated assembly.
  • Pb-Free (RoHS Compliant): Complies with environmental standards, reducing hazardous substances.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, leading to improved energy efficiency.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Reliable Performance: Renesas is a reputable manufacturer, ensuring reliable operation in demanding environments.
  • Simplified Thermal Management: Low Rds(on) reduces heat generation, simplifying thermal design.
  • Environmentally Friendly: RoHS compliance makes the device suitable for green electronic products.

Technical Specifications

Precise specifications such as drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (Rds(on)) are detailed in the product datasheet. These values vary depending on operating conditions. It is crucial to consult the Renesas 2SJ603-Z-E1-AZ datasheet for accurate specifications tailored to your application. The package is typically a surface-mount type. Operating temperature range specifications should also be obtained from the datasheet.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess