EN
  • EN
  • DE

SG-8002JF66.666000MHZPC

Part No SG-8002JF66.666000MHZPC
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1436+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 712106-SG-8002JF66.666000MHZPC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002JF66.666000MHZPC CAD Model

Description

The SG-8002JF66.666000MHZPC is a programmable oscillator manufactured by Epson. It is designed to generate a highly stable and accurate clock signal for various electronic applications. The oscillator's frequency is 66.666 MHz. It is a commonly used component in applications requiring precise timing signals.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers.
  • Networking Equipment: Used as a timing reference in networking equipment.
  • FPGA/CPLD: Provides clock signals for FPGAs and CPLDs.
  • Digital Signal Processing (DSP): Used in DSP applications requiring precise timing.
  • Communication Systems: Provides stable clock signals for communication systems.

Features

  • Programmable Frequency: Allows for frequency adjustment.
  • High Stability: Provides a stable and accurate clock signal.
  • Low Jitter: Minimizes jitter for improved system performance.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages.
  • Small Package: Available in compact packages for space-saving designs.
  • CMOS Output: CMOS output signal.
  • Operating Temperature Range: Typically -40°C to +85°C

Benefits

  • Precise Timing: Provides accurate timing signals for various applications.
  • Improved System Performance: Low jitter enhances system performance.
  • Flexible Design: Programmable frequency allows for flexible design options.
  • Space-Saving: Small package size minimizes board space requirements.
  • Reliable Operation: Designed for reliable operation in various environments.

Technical Specifications

The SG-8002JF66.666000MHZPC oscillator operates at a frequency of 66.666 MHz. It features high stability and low jitter. The device is available in a compact package and has a CMOS output. The operating temperature range is typically -40°C to +85°C. The supply voltage ranges vary, but typically are in the 1.8V to 3.3V ranges. The package is usually a SMD type.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess