EN
  • EN
  • DE

B72210S141K101V87

Part No B72210S141K101V87
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818602-B72210S141K101V87
Ultra Librarian 3D Model Ultra Librarian B72210S141K101V87 CAD Model

Description

The B72210S141K101V87 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). MOVs are voltage-dependent resistors used for transient voltage suppression (TVS). They are designed to protect sensitive electronic components from voltage surges and spikes, such as those caused by lightning, electrostatic discharge (ESD), or switching transients.

Applications:

  • Power Supplies: Used in power supplies to protect against voltage surges and transients.
  • Consumer Electronics: Employed in televisions, computers, and other consumer electronics to protect against ESD and other voltage transients.
  • Industrial Equipment: Utilized in industrial equipment to protect against voltage surges and transients caused by motor switching and other electrical events.
  • Automotive Electronics: Integrated into automotive electronics to protect against voltage surges and transients in the vehicle's electrical system.
  • Telecommunications Equipment: Used in telecommunications equipment to protect against voltage surges and transients caused by lightning and other electrical events.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Fast Response Time: Responds quickly to voltage transients, providing effective protection.
  • Wide Operating Voltage Range: Operates over a wide range of voltages, making it suitable for various applications.
  • Compact Size: Small size allows for easy integration into electronic circuits.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Protection Against Voltage Surges: Protects sensitive electronic components from damage caused by voltage surges and transients.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing failures caused by voltage surges.
  • Reduced Downtime: Minimizes downtime caused by component failures due to voltage surges.
  • Extended Equipment Lifespan: Extends the lifespan of electronic equipment by protecting against voltage surges.
  • Cost-Effective Solution: Offers a cost-effective solution for transient voltage suppression.

Additional Details:

The B72210S141K101V87 MOV is characterized by its varistor voltage, surge current capability, and energy absorption capability. The varistor voltage is the voltage at which the MOV begins to conduct significantly, clamping the voltage to a safe level. The surge current capability is the maximum surge current that the MOV can withstand without failure. The energy absorption capability is the amount of energy that the MOV can absorb during a surge event.

MOVs operate by changing their resistance in response to voltage changes. When the voltage across the MOV exceeds its varistor voltage, the resistance decreases rapidly, allowing the MOV to conduct the surge current and clamp the voltage. This protects the downstream electronic components from the surge.

EPCOS (TDK) is a leading manufacturer of MOVs, offering a wide range of products for various applications. Their MOVs are known for their high quality, reliability, and performance.

You May Also Be Interested in

Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess