EN
  • EN
  • DE

VR1005BBA080-T

Part No VR1005BBA080-T
Manufacturer Taiyo Yuden
Catalog TVS - Varistors, MOVs
Description VARISTOR 8V 25A 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Quantity per package 10k pcs
Supply and Demand Status Sufficient
Popularity Medium
Win Source Part Number 1117609-VR1005BBA080-T
Dimension 0402 (1005 Metric)
Mounting Surface Mount, MLCV
Temperature Range - Operating -55°C to 125°C (TA)
Capacitance @ Frequency 650pF @ 1kHz
Maximum DC Volts 5.5VDC
Number of Circuits 1
Current - Surge 25A
Varistor Voltage (Max) 9.6V
Varistor Voltage (Typ) 8V
Varistor Voltage (Min) 6.4V
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Circuit Protection
Ultra Librarian 3D Model Ultra Librarian VR1005BBA080-T CAD Model

Description

The Taiyo Yuden VR1005BBA080-T is a surface mount MLCV varistor with a capacitance of 650pF @ 1kHz.

  • Varistor Voltage: 8V (typ)
  • Current Surge: 25A
  • Maximum DC Volts: 5.5VDC
  • Temperature Range: -55°C to 125°C (TA)
  • Dimension: 0402 (1005 Metric)
  • Available: On a reel - TR
  • Status: Currently obsolete (EOL)
  • Popularity: Medium popularity
  • Quantity Per Package: 10k pcs.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Lowest to $0.2391
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess