EN
  • EN
  • DE

B59774B115A70Z15

Part No B59774B115A70Z15
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818583-B59774B115A70Z15
Ultra Librarian 3D Model Ultra Librarian B59774B115A70Z15 CAD Model

Description

The B59774B115A70Z15 is a PTC (Positive Temperature Coefficient) thermistor manufactured by EPCOS (TDK). PTC thermistors are ceramic semiconductor resistors characterized by a significant increase in resistance as their temperature rises beyond a specific point. This property is utilized in various applications for overcurrent protection, temperature sensing, and self-regulating heating.

Applications

  • Overcurrent protection: Protects electronic circuits from excessive current flow by increasing resistance when the current exceeds a threshold.
  • Self-regulating heaters: Provides a constant temperature output in heating applications due to the resistance change with temperature.
  • Motor winding protection: Protects motor windings from overheating by increasing resistance when the temperature exceeds safe limits.
  • Short circuit protection: Limits current flow in the event of a short circuit, preventing damage to components.
  • Temperature compensation: Compensates for temperature-related changes in other circuit components.

Features

  • High sensitivity to temperature changes: Significant resistance change with small temperature variations.
  • Self-resetting capability: Automatically returns to a low resistance state when the temperature decreases.
  • Compact design: Small physical size allows for integration into space-constrained applications.
  • Reliable performance: Consistent and dependable operation over a wide range of conditions.
  • Lead-free terminations: Compliant with environmental regulations restricting hazardous substances.

Benefits

  • Effective circuit protection: Prevents damage to sensitive components from overcurrent and short circuits.
  • Automatic recovery: Eliminates the need for manual intervention after a fault condition.
  • Simplified circuit design: Reduces the number of components required for protection and control.
  • Enhanced system reliability: Improves overall system robustness and longevity.
  • Environmentally friendly: Complies with RoHS standards.

Additional Details

The precise specifications of the B59774B115A70Z15, including rated voltage, switching temperature, and resistance values, are available in the EPCOS (TDK) datasheet. The thermistor typically consists of a ceramic body with lead terminals and is designed for through-hole mounting. Its resistance characteristics are highly dependent on the temperature, and the device can handle a specified maximum current. For optimal performance and safety, it is essential to consult the datasheet for detailed application guidelines and electrical parameters.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess