EN
  • EN
  • DE

TMX320F28377DZWTT

Part No TMX320F28377DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS320F2837XD Dual-Core Delfino Microcontrollers | IC MCU 32BIT 1MB FLASH 337NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor C28x
Data Bus Width 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals POR, PWM, WDT
The number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
Date RAM Size 102K x 16
Supply Voltage 1.14V ~ 3.47V
Data Converters A/D 24x12b, 12x16b; D/A 3x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Family Part Number TMX320F28377
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271438-TMX320F28377DZWTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320F28377DZWTT CAD Model

Description

Product Overview: Texas Instruments TMX320F28377DZWTT

The Texas Instruments TMX320F28377DZWTT is a high-performance, 32-bit microcontroller unit (MCU) tailored for a variety of industrial applications, including motor control, digital power conversion, and renewable energy solutions. This powerful MCU is part of the C2000™ family, which is renowned for its processing capabilities, real-time control, and advanced peripherals designed for precise and efficient control tasks.

Key Features

  • Enhanced Processing Power: At the heart of the TMX320F28377DZWTT lies a 32-bit floating-point CPU, which operates at a frequency of up to 200MHz. This provides the computational muscle needed for complex algorithms and control functions.
  • Dual-Core Architecture: The device features a dual-core configuration with a primary C28x CPU and a secondary real-time control co-processor. This setup allows for parallel processing, enhancing the system's capability to handle multiple tasks simultaneously.
  • Advanced Control Peripherals: The MCU is equipped with a rich set of peripherals, including high-resolution PWM outputs, analog-to-digital converters (ADCs) with fast conversion rates, and multiple communication interfaces such as CAN, SPI, and I2C.
  • Integrated Memory: It comes with integrated flash memory and RAM, facilitating quick access to code and data, which is crucial for real-time applications.
  • Robust Design: The TMX320F28377DZWTT is designed to operate in harsh industrial environments with extended temperature ranges and has built-in error correction and protection mechanisms to ensure reliable performance.

Applications

The versatility of the TMX320F28377DZWTT makes it suitable for a wide array of applications, such as:

  • Advanced motor control systems, including AC servo drives and robotics.
  • Digital power supplies and power management systems.
  • Renewable energy systems like solar inverters and wind turbine controllers.
  • Electrical vehicles and transportation infrastructure.

With its powerful dual-core architecture and specialized peripherals, the Texas Instruments TMX320F28377DZWTT MCU is an ideal choice for developers looking to create sophisticated control systems that require high-speed processing, precision, and reliability.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess