EN
  • EN
  • DE

PCM1710U/1KG4

Part No PCM1710U/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 20BIT 48K 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DAC, Audio 20 b 48k Serial 28-SOIC
Manufacturer Texas Instruments
Series SoundPlus™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PCM171
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930139-PCM1710U/1KG4
Ultra Librarian 3D Model Ultra Librarian PCM1710U/1KG4 CAD Model

Description

Product Overview: PCM1710U/1KG4

The PCM1710U/1KG4 is a high-performance audio digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This precision audio DAC is well-suited for professional and high-fidelity audio systems where excellent sound quality is a priority. With its advanced design and features, the PCM1710U/1KG4 delivers exceptional audio clarity and detail, making it an ideal choice for audiophiles and music enthusiasts alike.

Key Features

  • High-Resolution Audio: The PCM1710U/1KG4 supports high-resolution audio formats, providing a detailed and nuanced soundstage that captures the subtleties of the original recording.
  • Advanced Digital Filter: The integrated digital filter minimizes signal distortion and noise, ensuring a pure and natural audio reproduction.
  • Low Distortion: This DAC maintains an extremely low total harmonic distortion (THD) level, preserving the integrity of the audio signal.
  • Dynamic Range: With a wide dynamic range, the PCM1710U/1KG4 can accurately reproduce the full spectrum of sound from the softest whispers to the loudest crescendos without any loss of detail.
  • Compatibility: It is compatible with a variety of digital audio formats and interfaces, making it a versatile component for any high-end audio system.

Applications

The PCM1710U/1KG4 is suitable for a range of applications, including:

  • High-end audio receivers
  • Professional audio workstations
  • Digital mixing consoles
  • Home theater systems
  • Audiophile-grade DACs

Technical Specifications

The PCM1710U/1KG4 boasts impressive technical specs that ensure top-notch performance:

  • Resolution: 24-bit
  • Sampling Rate: Up to 96 kHz
  • Signal-to-Noise Ratio (SNR): High
  • Package: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer

In conclusion, the PCM1710U/1KG4 from Texas Instruments represents a state-of-the-art solution for digital-to-analog audio conversion. Whether for professional studio environments, high-fidelity home audio setups, or other sophisticated audio applications, this DAC stands out with its superior performance, ensuring an immersive and high-quality audio experience.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess