EN
  • EN
  • DE

LA72910V-TLM-H

Part No LA72910V-TLM-H
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO MOD/DEMOD 16SSOP / Video IC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LA7291
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466842-LA72910V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LA72910V-TLM-H CAD Model

Description

The LA72910V-TLM-H is a cutting-edge component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable, and innovative solutions to meet the ever-evolving demands of electronic applications.

Key Features

  • Integrated Circuit Type: The LA72910V-TLM-H is an integrated circuit (IC) specifically designed for use in video processing applications.
  • Package: It comes in a compact SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Mounting Type: This product is surface-mountable, allowing for efficient assembly and saving valuable board space.
  • RoHS Compliant: In line with modern environmental standards, the LA72910V-TLM-H is RoHS compliant, ensuring that it is free from hazardous substances such as lead, mercury, and cadmium.

Applications

The LA72910V-TLM-H is versatile and can be used in a variety of applications. Its primary use is in video processing where it excels due to its high performance and reliability. It is suitable for television sets, DVD players, video recorders, and other multimedia devices that require precise video signal handling.

Performance and Durability

ON Semiconductor's LA72910V-TLM-H is built to deliver exceptional performance. It operates efficiently across a range of temperatures, making it a robust choice for applications that may experience variable environmental conditions. The quality of materials used in its construction ensures a long operational life, reducing the need for frequent replacements and maintenance.

Support and Resources

ON Semiconductor provides comprehensive support for the LA72910V-TLM-H, including detailed datasheets, application notes, and design resources. Customers can access technical support for product integration and troubleshooting, ensuring a smooth implementation process.

Overall, the LA72910V-TLM-H from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to enhance their video processing systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2872 $50.3184
54+ $1.8767 $101.3418
83+ $1.8181 $150.9023
114+ $1.7594 $200.5716
147+ $1.7008 $250.0176
197+ $1.5248 $300.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess