EN
  • EN
  • DE

B57351V5473G270

Part No B57351V5473G270
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960340-B57351V5473G270
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B57351V5473G270 CAD Model

Description

The B57351V5473G270 is a thermistor from EPCOS (TDK). These thermistors are temperature-dependent resistors, exhibiting a predictable change in electrical resistance in response to temperature fluctuations.

Applications

  • Temperature measurement: Used for accurate temperature sensing in various electronic circuits.
  • Temperature compensation: Compensates for temperature-related drift in electronic components.
  • Overcurrent protection: Acts as a resettable fuse to protect circuits from excessive current.
  • Automotive electronics: Used in automotive applications for temperature sensing and control.
  • Industrial control systems: Implemented in industrial systems for process control and monitoring.

Features

  • NTC (Negative Temperature Coefficient): Resistance decreases as temperature increases.
  • High accuracy: Provides precise temperature measurements.
  • Fast response time: Responds quickly to changes in temperature.
  • Reliable performance: Offers stable and dependable operation over a wide temperature range.
  • Compact size: Allows for easy integration into various electronic devices.

Benefits

  • Improved temperature control: Enables precise temperature regulation in electronic systems.
  • Enhanced circuit protection: Protects sensitive components from overcurrent damage.
  • Increased system reliability: Ensures stable and reliable operation of electronic devices.
  • Cost-effective solution: Provides a low-cost alternative to other temperature sensing technologies.
  • Easy integration: Can be easily incorporated into existing electronic designs.

Additional Details

This particular thermistor (B57351V5473G270) is an NTC thermistor. The specific characteristics, such as resistance at a reference temperature (typically 25°C), B value (material constant relating resistance and temperature), tolerance, and operating temperature range, are critical parameters for selecting the right thermistor for a given application. Consult the datasheet for the specific values. The device’s robust construction ensures stable performance and long life. Its small size further simplifies integration into compact electronic designs. EPCOS (TDK) thermistors are known for their consistent quality and reliability, making them a preferred choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess