EN
  • EN
  • DE

ZXT13N50DE6TC

Part No ZXT13N50DE6TC
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 50V NPN SILICON LOW SATURATION SWITCHING TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283519-ZXT13N50DE6TC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT13N50DE6TC CAD Model

Description

The ZXT13N50DE6TC is a 500V NPN high voltage transistor from Diodes Incorporated (formerly Zetex Semiconductors). It is designed for high voltage switching and amplification applications, offering robust performance and reliability.

Applications:

  • High Voltage Switching: Used in high voltage switching circuits for controlling power flow in various applications.
  • Linear Amplification: Employed in linear amplification stages for amplifying signals with high voltage requirements.
  • Power Inverters: Utilized in power inverters for converting DC voltage to AC voltage.
  • Lighting Ballasts: Incorporated in lighting ballasts for driving high-intensity discharge (HID) lamps.
  • Offline Power Supplies: Used in high voltage offline power supply designs.

Features:

  • High Breakdown Voltage: Features a high breakdown voltage of 500V, enabling operation in high voltage environments.
  • Low Saturation Voltage: Offers a low saturation voltage for efficient switching and reduced power dissipation.
  • High Gain: Provides high current gain for efficient amplification.
  • Fast Switching Speed: Supports fast switching speeds for high-frequency applications.
  • Halogen Free: Halogen free construction.

Benefits:

  • Robust Performance: The high breakdown voltage ensures robust performance in high voltage applications.
  • Efficient Switching: The low saturation voltage reduces power dissipation and improves switching efficiency.
  • Efficient Amplification: The high current gain enables efficient amplification of signals.
  • High-Frequency Operation: Fast switching speeds allow for operation in high-frequency applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details: The ZXT13N50DE6TC is typically packaged in a SOT89 package for surface mount assembly. It features a low on-state resistance, further contributing to its efficiency. It's designed to minimize switching losses in high-frequency applications. It is designed for high voltage applications, such as those found in telecom and industrial equipment. It's also suitable for LED lighting applications.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess