EN
  • EN
  • DE

AD5453WBCPZ-RL

Part No AD5453WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 8LFCSP-WD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 14 Bit Digital to Analog Converter 1 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name AD5453
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5453WBCPZ-RL-ND, AD5453WBCPZ-RLTR, AD5453WBCPZ-RLCT, AD5453WBCPZ-RLDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859501-AD5453WBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD5453WBCPZ-RL CAD Model

Description

Analog Devices Inc. AD5453WBCPZ-RL Digital-to-Analog Converter

The AD5453WBCPZ-RL from Analog Devices Inc. is a high-performance, precision digital-to-analog converter (DAC) that offers a compact, low-power solution for a wide range of applications. This DAC is part of the AD5453 series and is designed to provide a reliable and accurate conversion of digital data into analog voltage outputs.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD5453WBCPZ-RL is a 14-bit DAC that boasts an impressive set of features. It operates from a single 2.7V to 5.5V power supply, making it suitable for battery-powered devices and other portable applications where power efficiency is crucial. The device also features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a variety of microcontrollers and digital systems.

One of the key advantages of the AD5453WBCPZ-RL is its high level of accuracy and stability. The onboard precision internal reference ensures a stable output over time and across various temperature ranges. This makes the DAC an excellent choice for precision measurement and control systems, including medical instruments, industrial automation, and data acquisition systems.

The AD5453WBCPZ-RL also offers a power-down feature, which significantly reduces power consumption when the DAC is not in active use. This feature is particularly useful in battery-operated devices, as it extends the battery life by conserving power whenever possible.

For designers and engineers looking for a DAC that provides high performance in a small package, the AD5453WBCPZ-RL is an ideal choice. Its ease of use, combined with its robust feature set, ensures that it can meet the demands of a variety of precision analog applications. Whether it's for professional-grade audio equipment, instrumentation, or any other system requiring precise analog output, the AD5453WBCPZ-RL from Analog Devices Inc. is a reliable and efficient solution.

With its commitment to quality and performance, Analog Devices Inc. ensures that the AD5453WBCPZ-RL DAC meets the highest standards, providing designers with a trusted component that can deliver precise and stable analog outputs for their critical applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6692 $61.3384
4+ $25.1645 $100.6580
7+ $24.3781 $170.6467
9+ $23.5917 $212.3253
11+ $22.8053 $250.8583
15+ $20.4462 $306.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,768 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess