EN
  • EN
  • DE

B43516C0108M060

Part No B43516C0108M060
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Description Capacitors with 4-/5-pin Snap-in Terminals and Solder Pins, 1000µF/420V DC, 45mm dia x 55mm length
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049533-B43516C0108M060
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B43516C0108M060 CAD Model

Description

The B43516C0108M060 is an aluminum electrolytic capacitor manufactured by EPCOS (TDK). It belongs to the B43516 series, known for its high ripple current capability, long life, and robust design. This capacitor is well-suited for demanding applications in power supplies, industrial electronics, and automotive systems.

Applications:

  • Power supplies in industrial equipment
  • Frequency converters
  • Uninterruptible power supplies (UPS)
  • Automotive electronics (e.g., power inverters)
  • Renewable energy systems (e.g., solar inverters)

Features:

  • Capacitance: 1000 µF
  • Voltage Rating: 63 V DC
  • High ripple current capability
  • Long service life
  • Polarized aluminum electrolytic capacitor
  • Snap-in terminals for easy PCB mounting
  • Operating Temperature Range: -40°C to +85°C
  • RoHS compliant

Benefits:

  • Provides stable and reliable performance in demanding applications
  • Reduces the number of components needed in a circuit due to its high capacitance and ripple current rating
  • Extends the lifespan of electronic devices
  • Ensures compliance with environmental regulations
  • Simplifies PCB assembly with snap-in terminals

Additional Details:

The B43516C0108M060 features a cylindrical aluminum case and utilizes a non-solid electrolyte. The snap-in terminals allow for secure and easy mounting on printed circuit boards. The capacitor is designed to withstand high ripple currents, making it suitable for applications where current surges are common. The long service life ensures reliable operation over an extended period. The construction and materials used in the B43516C0108M060 are chosen to provide stable electrical characteristics and resistance to harsh environmental conditions. This capacitor is widely used in applications requiring robust and reliable energy storage.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess