EN
  • EN
  • DE

DS26LS33MJ/883

Part No DS26LS33MJ/883
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Quad Differential Line Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169226-DS26LS33MJ/883
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26LS33MJ/883 CAD Model

Description

The DS26LS33MJ/883 is a quad differential line receiver manufactured by National Semiconductor (now Texas Instruments). The '/883' designation signifies compliance with MIL-STD-883, indicating it's a high-reliability part designed for demanding military and aerospace applications.

Applications:

  • Military Communication Systems: Receives data in military radios, secure communication devices, and data transmission links.
  • Aerospace Equipment: Used in avionics, flight control systems, and satellite communication equipment.
  • Industrial Control: Provides reliable data reception in noisy industrial environments, such as factories and automation systems.
  • High-Speed Data Acquisition: Receives data from sensors and other instruments in high-speed data acquisition systems.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test instruments.

Features:

  • Quad Differential Line Receiver: Contains four independent differential line receivers in a single package.
  • Meets EIA Standard RS-422: Compliant with the RS-422 standard for differential data transmission.
  • High Input Impedance: Minimizes loading on the transmission line.
  • High Common-Mode Rejection: Rejects common-mode noise, improving data integrity.
  • Hysteresis: Provides noise immunity and prevents oscillation.
  • Wide Common-Mode Voltage Range: Operates over a wide range of common-mode voltages.
  • Military Temperature Range: Operates over a wide temperature range, suitable for military applications.
  • MIL-STD-883 Compliant: Processed and tested to meet stringent military standards.

Benefits:

  • Reliable Data Reception: Differential signaling provides high noise immunity and minimizes data errors.
  • Long-Distance Communication: Receives signals over long distances without significant signal degradation.
  • High Performance: Supports high data rates for fast communication.
  • Robust Operation: MIL-STD-883 compliance ensures reliable operation in harsh environments.
  • Minimized Signal Loading: High input impedance minimizes loading on the transmission line, preserving signal integrity.

The DS26LS33MJ/883 is typically used with a complementary differential line driver, such as the DS26LS31, to create a complete differential communication system. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and application guidelines. As this part is marked 'END-OF-LIFE', it is important to consider replacement options for new designs. Texas Instruments or other manufacturers may offer pin-compatible or functionally equivalent alternatives.

You May Also Be Interested in

Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess