EN
  • EN
  • DE

HCPL0453R1V

Part No HCPL0453R1V
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061913-HCPL0453R1V
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL0453R1V CAD Model

Description

The HCPL-0453R1V is a high-speed transistor optocoupler from Fairchild/ON Semiconductor. It features excellent input-output electrical isolation, high speed, and a wide operating temperature range, making it suitable for various industrial and communication applications. This optocoupler utilizes an LED and a high-speed phototransistor to achieve signal isolation and transfer.

Applications

  • Digital Logic Ground Isolation: Used to isolate digital circuits from ground loops, improving signal integrity.
  • Line Receivers: Employed in line receiver applications for isolating and protecting sensitive receiver circuitry from voltage spikes and surges.
  • Feedback Control Systems: Used in feedback loops for isolating control signals from power circuits.
  • Power Inverters: Provides isolation between the control circuitry and the high-voltage power switching components.
  • Solid State Relays: Used as a control element in solid state relays to provide electrical isolation between the control and load circuits.

Features

  • High-Speed Operation: Offers fast switching speeds, enabling it to be used in high-frequency applications.
  • CTR (Current Transfer Ratio): Specified CTR ensures efficient signal transfer between the input and output.
  • High Isolation Voltage: Provides high voltage isolation between the input and output, enhancing safety and preventing ground loops.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments due to its wide operating temperature.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits

  • Enhanced Safety: High isolation voltage protects sensitive circuits and personnel from high voltage hazards.
  • Improved Signal Integrity: Prevents ground loops and reduces noise, ensuring accurate signal transmission.
  • Reliable Performance: Robust design ensures consistent and reliable performance in demanding applications.
  • Simplified Design: Simplifies circuit design by providing electrical isolation between different circuit sections.
  • Increased System Longevity: Protects downstream circuitry from voltage transients, increasing the lifespan of the overall system.

Additional Details

The HCPL-0453R1V typically requires a forward current to activate the input LED. The output transistor switches on when the LED is illuminated, transferring the signal across the isolation barrier. It's crucial to adhere to the manufacturer's recommended operating conditions to ensure optimal performance and longevity. The device is often used in applications requiring compliance with safety standards and regulatory requirements for electrical isolation.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess