EN
  • EN
  • DE

SI1143-M01-PS

Part No SI1143-M01-PS
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT IR 10QFN / Optical Sensor IR 850nm I²C 10-SMD Module, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Strip
Type IR
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-SMD Module, No Lead
Supplier Device Package 10-QFN (4.9x2.9)
Base Product Number SI1143
Standard Package 1
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1235034-SI1143-M01-PS
Ultra Librarian 3D Model Ultra Librarian SI1143-M01-PS CAD Model

Description

The SI1143-M01-PS is an IR sensor designed for use in various applications.

  • Packaging: strip
  • Output Type: I2C
  • Wavelength: 850nm
  • Proximity Detection: Yes
  • Package: 10-SMD module, no lead
  • Voltage Supply: 1.71V to 3.6V
  • Manufacturer: Silicon Labs
  • Also Known As: 1235034

You May Also Be Interested in

Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.3442
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
ON Semiconductor
DETECTOR IR INVERT TOTEM POLE OC
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Broadcom Limited
MODULE AMBIENT SENSOR OPT 625NM
Lowest to $3.0977
Broadcom Limited
SENSOR OPT MOUSE 16DIP / Optical Sensor 16-DIP Module
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess