EN
  • EN
  • DE

B39389X7301P200

Part No B39389X7301P200
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Description SAW Filters BANDPASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1047615-B39389X7301P200
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39389X7301P200 CAD Model

Description

The B39389X7301P200 is an EMI (Electromagnetic Interference) filter manufactured by EPCOS (TDK). EMI filters are crucial components in electronic circuits, designed to suppress unwanted electromagnetic noise that can interfere with the proper functioning of electronic devices or systems. This particular filter is designed to attenuate specific frequencies or ranges of frequencies that commonly cause interference.

Applications

  • Power supplies
  • Electronic control units (ECUs)
  • Industrial automation equipment
  • Consumer electronics
  • Medical devices

Features

  • Effective suppression of EMI noise
  • Compact size for easy integration
  • High attenuation at specific frequencies
  • RoHS compliant
  • Durable construction for reliable performance

Benefits

  • Reduced electromagnetic interference
  • Improved performance and reliability of electronic devices
  • Compliance with EMC (Electromagnetic Compatibility) regulations
  • Minimized signal distortion
  • Enhanced system stability

Additional Details

The B39389X7301P200 EMI filter typically consists of inductors and capacitors arranged in a specific configuration to create a low-pass or band-stop filter. This configuration attenuates unwanted high-frequency noise while allowing the desired signals to pass through. The filter's performance is characterized by its insertion loss, which indicates the amount of attenuation at different frequencies. The B39389X7301P200 is designed to meet the rigorous requirements of modern electronic systems, ensuring compliance with EMC standards and improving overall system performance. Its compact size allows for easy integration into a wide range of applications.

You May Also Be Interested in

Murata Electronics North America
Ceramic Microwave Filters 1.88GHZ MICROWAVE IS
Lowest to $0.4484
Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess