EN
  • EN
  • DE

FI-RE51S-HF-R1500

Part No FI-RE51S-HF-R1500
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT 51P 0.02 GOLD SMD R/A / Connector for Internal Serial Transmission
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JAE Electronics
Packaging Reel
Connector Type Receptacle
Contact Type Female Blade Socket
Style Board to Cable/Wire
Number of Positions 51
Number of Positions Loaded All
Pitch - Mating 0.020" (0.50mm)
Number of Rows 1
Mounting Style Surface Mount, Right Angle
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Insulation Height 0.148" (3.75mm)
Temperature Range - Operating -40°C ~ 80°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Shielded, Solder Retention
Current Rating (Amps) 0.8A per Contact
Applications General Purpose, Medical
Insulation Material Plastic
Contact Material Copper Alloy
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809501-FI-RE51S-HF-R1500
Ultra Librarian 3D Model Ultra Librarian FI-RE51S-HF-R1500 CAD Model

Description

The FI-RE51S-HF-R1500 is a 51-position, right-angle, shielded, fine coaxial cable connector manufactured by JAE Electronics. It is primarily used for high-speed data transmission in display applications. These connectors are designed for thin, lightweight displays and offer excellent EMI shielding.

Applications

  • LCD and LED Displays: Used to connect the display panel to the mainboard in televisions, monitors, and digital signage.
  • Notebook PCs: Enables the connection between the motherboard and the display screen.
  • Tablets: Provides a reliable connection for internal displays.
  • Medical Equipment: Employed in medical imaging displays where high-resolution and reliable data transmission are crucial.
  • Automotive Displays: Used in car navigation systems and instrument panels for connecting the display to the processing unit.

Features

  • Fine Coaxial Cable Compatibility: Designed to accommodate fine coaxial cables, ensuring high signal integrity.
  • Right Angle Configuration: Allows for space-saving design and easy integration into compact devices.
  • Shielded Design: Provides excellent EMI (Electromagnetic Interference) shielding, reducing noise and ensuring reliable data transmission.
  • 51-Position Connector: Offers a high pin count for complex display interfaces.
  • Halogen-Free: Compliant with environmental regulations, making it suitable for eco-friendly applications.
  • Secure Locking Mechanism: Ensures a stable and reliable connection, preventing accidental disconnections.
  • High-Speed Data Transmission: Supports high-bandwidth data transfer rates for high-resolution displays.

Benefits

  • Enhanced Signal Integrity: The shielded design minimizes interference, resulting in clearer and more accurate display output.
  • Space Saving: The right-angle configuration allows for compact designs in space-constrained applications.
  • Reliable Connection: The secure locking mechanism ensures a stable connection, reducing downtime and maintenance costs.
  • Environmentally Friendly: Halogen-free construction supports environmentally conscious manufacturing practices.
  • Versatile Application: Suitable for a wide range of display applications, from consumer electronics to industrial equipment.
  • High Performance: Enables high-resolution display capabilities with reliable data transmission.

Additional Details

The FI-RE51S-HF-R1500 connector is typically used with compatible JAE receptacles and fine coaxial cables designed for high-speed signal transmission. Its compact design and robust construction make it ideal for applications requiring reliable performance in demanding environments. The housing material is often a high-temperature thermoplastic to withstand soldering processes. Current rating and voltage ratings are specific to the cable used and application.

You May Also Be Interested in

Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6285 $50.2800
195+ $0.5157 $100.5615
305+ $0.4996 $152.3780
415+ $0.4835 $200.6525
535+ $0.4673 $250.0055
720+ $0.4190 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,076 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess