EN
  • EN
  • DE

F4810-G

Part No F4810-G
Manufacturer Bel Fuse Inc.
Catalog EMI / RFI Components
Description Electromechanical Filter 50Ohm 4.5uH 10ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Current - Output 1 10 A
Height 9.652 mm
Impedance 50 Ω
Length 30.48 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Nominal Input Voltage 48 V
Number of Outputs 2
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Schedule B 8504409580, 8504409580
Weight 3.660008 g
Width 20.574 mm
Win Source Part Number 1210130-F4810-G
Categories EMI / RFI Components
Manufacturer Bel Fuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F4810-G CAD Model

Description

The Bel Fuse Inc. F4810-G is an EMI/RFI component that has a length of 30.48mm, width of 20.574mm, and height of 9.652mm.

  • Impedance and Resistance: 50Ω
  • Outputs: Two
  • Nominal Input Voltage: 48V
  • Current Output: 10A
  • RoHS Compliant: Yes
  • Operating Temperature Range: -40°C to 85°C
  • Commonly used: in electronic circuits to suppress electromagnetic interference and improve signal quality

You May Also Be Interested in

API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090
Schaffner EMC Inc.
LINE FILTER 250VAC 6A CHASS MNT / Single Phase EMC/EMI Line Filter 6 A 250VAC DC ~ 400Hz Two Stage Quick Connect
Lowest to $27.5863
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess