The B39242-B9604-P810-S05 is a SAW (Surface Acoustic Wave) filter designed and manufactured by EPCOS (TDK). This filter is typically used in radio frequency (RF) applications where precise signal filtering is required. SAW filters utilize the piezoelectric effect and surface acoustic waves to selectively pass or reject signals within a specified frequency range. The filter's compact size and excellent performance characteristics make it suitable for use in various wireless communication devices.
Applications
- Mobile Communication Systems: Used in cellular base stations and mobile devices to filter specific frequency bands, ensuring efficient signal processing and minimizing interference.
- Wireless Communication Devices: Employed in WLAN (Wireless Local Area Network) devices, such as routers and access points, for filtering and signal conditioning to optimize data transmission.
- Remote Control Systems: Utilized in remote controls to filter out unwanted noise and interference, ensuring reliable operation and preventing false triggers.
- Automotive Applications: Integrated into car key fobs and tire pressure monitoring systems (TPMS) for robust and reliable wireless communication.
- Satellite Communication Systems: Used in satellite receivers and transmitters for precise filtering of signals, enhancing the quality and reliability of communication.
Features
- High Selectivity: Provides sharp signal filtering, effectively rejecting unwanted frequencies and noise.
- Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength and efficient power transfer.
- Compact Size: Facilitates easy integration into small electronic devices and modules, saving valuable board space.
- Stable Performance: Offers consistent and reliable performance over a wide temperature range and various operating conditions.
- High Reliability: Ensures long-term performance and durability, reducing the likelihood of failures and maintenance requirements.
Benefits
- Improved Signal Quality: Enhances signal clarity by effectively removing unwanted noise and interference, leading to better reception and transmission.
- Enhanced System Performance: Contributes to improved overall system performance due to its high selectivity and low insertion loss characteristics.
- Reduced System Cost: Helps reduce the overall system cost due to its compact size, ease of integration, and efficient performance.
- Increased Reliability: Ensures long-term, trouble-free operation, improving the overall reliability and robustness of the system.
- Simplified Design: Streamlines the design process by providing a complete and optimized filtering solution for specific RF applications.
Additional Details
The B39242-B9604-P810-S05 SAW filter is designed for operation within specific frequency bands, and proper impedance matching is essential for achieving optimal performance. Key specifications, including the center frequency, bandwidth, insertion loss, and attenuation characteristics, are critical for ensuring that the filter meets the requirements of its intended application. Engineers should consult the detailed datasheets provided by EPCOS (TDK) to verify compatibility with system requirements. The operating temperature range and maximum power handling capability must also be considered to guarantee reliable operation under the intended environmental conditions. Adhering to these specifications helps maximize signal quality, improve system efficiency, and ensure overall reliability.