EN
  • EN
  • DE

TW8845AT-LB1-GE

Part No TW8845AT-LB1-GE
Manufacturer Renesas Electronics America
Catalog Linear - Video Processing
Description IC LCD VIDEO PROCESSOR / Video IC I²C NTSC, PAL, SECAM 156-LQFP-EP (14x20) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Renesas Electronics America Inc
Package Tray
Applications Video Display
Standards NTSC, PAL, SECAM
Control Interface I²C
Mounting SMD (SMT)
Package / Case 156-LQFP Exposed Pad
Supplier Device Package 156-LQFP-EP (14x20)
Base Product Number TW8845
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 20-TW8845AT-LB1-GE
Standard Package 72
Win Source Part Number 1098062-TW8845AT-LB1-GE
Ultra Librarian 3D Model Ultra Librarian TW8845AT-LB1-GE CAD Model

Description

The TW8845AT-LB1-GE is a high-performance LCD video processor from Renesas Electronics America. It is designed to be a versatile solution for a wide range of display applications, offering advanced features and capabilities for image enhancement, scaling, and connectivity.

Applications:

  • Automotive infotainment systems
  • Rear-seat entertainment systems
  • Industrial displays
  • Security monitoring systems
  • Portable media players

Features:

  • High-Resolution Support: Supports input resolutions up to 1920x1080 (Full HD).
  • Multi-Format Input: Accepts various video input formats including CVBS, S-Video, YPbPr, and HDMI.
  • Advanced De-interlacing: Features a robust de-interlacing engine for converting interlaced video signals into progressive scan formats.
  • Image Enhancement: Includes functionalities like contrast enhancement, brightness control, and color adjustment for superior image quality.
  • Scaling Engine: Integrates a high-performance scaling engine to adapt input video to various display resolutions.
  • On-Screen Display (OSD): Supports OSD functionality for displaying menus, status information, and other graphics on the screen.
  • Built-in Audio Processor: Incorporates an audio processor for audio decoding and output.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable and embedded applications.
  • Multiple Output Interfaces: Offers multiple output interfaces including RGB, TTL, and LVDS.
  • I2C Control Interface: Provides an I2C interface for easy control and configuration.

Benefits:

  • Superior Image Quality: Provides sharp, clear, and vibrant images through its advanced image processing capabilities.
  • Versatile Connectivity: Supports a wide range of input and output formats, enabling seamless integration into various systems.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of external components required and lowering overall system cost.
  • Easy Integration: Offers a flexible and easy-to-use interface for quick and straightforward integration into existing designs.
  • Enhanced User Experience: Delivers a richer and more engaging viewing experience for end-users.

The TW8845AT-LB1-GE is a comprehensive video processing solution that offers a balance of performance, features, and cost-effectiveness. Its wide range of capabilities makes it suitable for a variety of display applications where high-quality video processing is essential.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7778 $65.5556
4+ $26.8946 $107.5784
6+ $26.0542 $156.3252
8+ $25.2137 $201.7096
11+ $24.3733 $268.1063
14+ $21.8519 $305.9266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,715 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess