EN
  • EN
  • DE

BUK98150-55/CU

Part No BUK98150-55/CU
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description PFET, 5.5A I(D), 55V, 0.15OHM, 1 / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Base Product Number BUK98150
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 730158-BUK98150-55/CU
Ultra Librarian 3D Model Ultra Librarian BUK98150-55/CU CAD Model

Description

The 730158-BUK98150-55/CU is a MOSFET Array from Nexperia USA Inc.

  • Package: Bulk
  • Application: Discrete semiconductor applications
  • Status: Active
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
Lowest to $5.0520
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,800 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess