EN
  • EN
  • DE

I22LV10-5LK

Part No I22LV10-5LK
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198185-I22LV10-5LK
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian I22LV10-5LK CAD Model

Description

The I22LV10-5LK is a programmable logic device (PLD) manufactured by Lattice Semiconductor Corporation. Specifically, it's a GAL (Generic Array Logic) device, known for its reprogrammability and versatility in implementing various digital logic functions.

Applications:

  • Address decoding: Generating chip select signals for memory and peripherals.
  • State machine implementation: Designing sequential logic circuits for controlling complex operations.
  • Combinatorial logic functions: Implementing custom logic functions such as encoders, decoders, and multiplexers.
  • Interface logic: Bridging different logic levels or communication protocols.

Features:

  • Reprogrammable: Allowing for design changes and updates without replacing the device.
  • Low voltage operation: Reducing power consumption and heat dissipation.
  • High speed: Enabling fast logic operations for demanding applications.
  • Flexible architecture: Supporting a wide range of logic functions and configurations.

Benefits:

  • Reduced component count: Consolidating multiple logic gates into a single device.
  • Simplified circuit design: Making it easier to implement complex logic functions.
  • Increased design flexibility: Adapting to changing requirements without hardware modifications.
  • Faster time to market: Accelerating the development and deployment of electronic products.

The I22LV10-5LK is suitable for various digital logic tasks, especially when reprogrammability and low voltage operation are desired. Detailed information such as propagation delay, supply voltage range, and operating temperature range are available in the Lattice Semiconductor datasheet for this device. Engineers often use these GAL devices to reduce chip count and improve the flexibility of digital designs.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Holtek
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Rochester Electronics
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess