EN
  • EN
  • DE

ADG212AKR

Part No ADG212AKR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 115Ohm
Channel-to-Channel Matching (ΔRon) 5.75Ohm
Supply Voltage , Single (V+) 15V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG212
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140160-ADG212AKR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive
Ultra Librarian 3D Model Ultra Librarian ADG212AKR CAD Model

Description

The ADG212AKR is a high-performance, precision monolithic CMOS analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver exceptional signal integrity with minimal distortion and is suitable for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG212AKR boasts a low on-resistance typically in the range of 35 ohms, ensuring minimal signal loss and heat generation during operation.
  • Single or Dual Supply Operation: It operates efficiently with a single +15V or dual ±15V power supply, providing flexibility in various circuit designs.
  • Low Power Consumption: With a quiescent current under 10 µA, this switch is an excellent choice for power-sensitive applications.
  • High Off Isolation: The device provides high off isolation (-80 dB at 100 kHz), which minimizes crosstalk between channels when the switch is in the off state.
  • Fast Switching Times: The ADG212AKR features fast switching times (t_ON = 175 ns and t_OFF = 145 ns), making it suitable for high-speed applications.
  • Low Crosstalk: With low crosstalk performance, this switch ensures minimal interference between signals.
  • Wide Operating Temperature Range: The device is rated for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.

Applications

  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Audio and Video Switching

The ADG212AKR is available in a compact SOIC package, making it suitable for space-constrained applications. Its robust design and versatile performance parameters make it a go-to choice for designers looking for a reliable and efficient switching solution. With its combination of low on-resistance, low power consumption, and high-speed operation, the ADG212AKR from Analog Devices Inc. represents a state-of-the-art solution for precision analog switching needs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess