EN
  • EN
  • DE

EN25QH16A-104HIP

Part No EN25QH16A-104HIP
Manufacturer Eon Silicon Solution
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822645-EN25QH16A-104HIP
Ultra Librarian 3D Model Ultra Librarian EN25QH16A-104HIP CAD Model

Description

The EN25QH16A-104HIP is a 16 Mbit serial flash memory device manufactured by Eon Silicon Solution. This memory device features a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other digital systems. It's designed for storing firmware, configuration data, and other non-volatile data in embedded systems.

Applications

  • Embedded systems: Firmware storage for microcontrollers and other embedded processors.
  • IoT devices: Storage of configuration data, sensor data, and application code in Internet of Things (IoT) devices.
  • Networking equipment: Boot code and configuration storage for routers, switches, and other networking devices.
  • Consumer electronics: Storage of firmware and user data in digital cameras, media players, and other consumer devices.
  • Automotive electronics: Storage of calibration data and software in automotive control units.
  • Industrial automation: Storage of program code and configuration settings in industrial control systems.

Features

  • 16 Mbit (2MB) memory capacity: Provides ample storage space for firmware and data.
  • SPI interface: Allows for simple and efficient communication with microcontrollers and other digital systems.
  • Standard, Dual, Quad SPI: Supports various SPI modes for increased data transfer rates.
  • Low power consumption: Designed for low-power applications, extending battery life in portable devices.
  • Wide operating voltage range: Operates over a wide voltage range, accommodating different system requirements.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Easy integration: SPI interface simplifies integration with microcontrollers.
  • High performance: Fast read and write speeds for quick data access.
  • Low power consumption: Extends battery life in portable devices.
  • Small form factor: Saves space in compact applications.
  • Cost-effective: Provides a cost-effective solution for non-volatile storage.

Additional Details

The EN25QH16A-104HIP supports various SPI modes including standard SPI, Dual SPI, and Quad SPI. The operating voltage range is typically between 2.7V and 3.6V. It offers fast read and write speeds, enabling quick access to stored data. The "104HIP" portion of the part number specifies the speed grade, package type and temperature range. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7169 $50.1830
170+ $0.5883 $100.0110
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess