Products specifications Report Issue?

Manufacturer Enpirion
Win Source Part Number 1172041-EN5366QI-E
Manufacturer Homepage www.enpirion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN5366QI-E CAD Model

Description

The EN5366QI-E is a PowerSoC (Power System-on-Chip) DC-DC step-down converter from Enpirion (now Intel). It is a highly integrated power management solution designed for space-constrained applications requiring high efficiency and low noise.

Applications:

  • FPGA Power: Provides power to FPGAs, ensuring stable and efficient operation.
  • Point-of-Load (POL) Regulation: Delivers regulated power to specific loads on a circuit board.
  • Embedded Systems: Powers various components in embedded systems, such as microprocessors, memory, and peripherals.
  • Portable Devices: Used in portable devices like tablets and smartphones to provide efficient power management.
  • Networking Equipment: Powers ASICs and other components in networking devices.

Features:

  • Integrated Inductor: Incorporates an integrated inductor, simplifying the design and reducing board space.
  • High Efficiency: Achieves high efficiency, minimizing power dissipation and heat generation.
  • Small Footprint: Offers a compact footprint, ideal for space-constrained applications.
  • Adjustable Output Voltage: Allows for flexible output voltage configuration.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown to protect the device from overheating.
  • Enable/Disable Control: Provides enable/disable control for power management.

Benefits:

  • Reduced Board Space: Integrates multiple power management components into a single device, minimizing the required PCB area.
  • Simplified Design: Simplifies the power supply design process, reducing design time and effort.
  • Improved Efficiency: Achieves high efficiency, reducing power dissipation and heat generation.
  • Enhanced Reliability: Provides overcurrent protection and thermal shutdown to protect the device from damage.
  • Faster Time-to-Market: Simplifies the design process and allows for rapid prototyping.

Additional Details:

The EN5366QI-E typically requires minimal external components. The output voltage is adjustable via external resistors. Consult the datasheet for detailed specifications regarding input voltage range, output current capabilities, switching frequency, and thermal performance. It is important to carefully consider the thermal management requirements of the device, especially at high output currents and elevated temperatures. Proper layout practices are crucial to minimize noise and optimize performance.

You May Also Be Interested in

Maxim Integrated
EVAL MAXM15466 BUCK MOD / MAXM15466 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15466EVKIT#
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#
Allegro MicroSystems, LLC
BOARD DEMO FOR A8672 / A8672 - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8672EEG-T
Diodes Incorporated
EVAL BOARD FOR AP72200 / AP72200 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for AP72200WLCSP-20-EVM
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Analog Devices Inc.
DEMO BOARD FOR LT8607
Need more? Email Us
ECAD model for DC2565A
STMicroelectronics
Hybrid emitter switched bipolar transistor ESBT 2200V - 3A - 0.33OHM
Need more? Email Us
ECAD model for STC03DE220HV
Maxim Integrated
EVKIT FOR MAXM15068 / MAXM15068 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15068EVKIT#
Analog Devices Inc.
ADUM5020 AND ADUM6020 2-LAYR EVA
Need more? Email Us
ECAD model for EVAL-ADUM5020EBZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention