EN
  • EN
  • DE

EMC EMC-TRAY - EMC Tray for VNX 3.5" HDD

Part No EMC EMC-TRAY - EMC Tray for VNX 3.5" HDD
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC Tray for VNX 3.5" HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398190-EMC EMC-TRAY - EMC Tray for VNX 3.5" HDD
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC EMC-TRAY - EMC Tray for VNX 3.5" HDD CAD Model

Description

The EMC EMC-TRAY is designed to securely hold 3.5-inch hard disk drives (HDD) within EMC VNX series storage arrays. This tray enables easy installation and replacement of HDDs, ensuring they are securely mounted within the system to prevent vibration or movement that could lead to data loss or hardware failure. Constructed from high-quality materials, it is built to endure the stresses of continuous operation in demanding data center environments. The EMC-TRAY is an essential component for expanding storage capacity or replacing drives in EMC VNX systems, facilitating quick and efficient upgrades and maintenance. It features precise engineering to guarantee compatibility with 3.5-inch HDDs and seamless integration with VNX series arrays. This drive tray ensures that EMC VNX storage solutions can adapt to the growing data storage needs of businesses while maintaining high performance and reliability.

You May Also Be Interested in

EMC
EMC takeout
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess