EN
  • EN
  • DE

RV5C386A

Part No RV5C386A
Manufacturer Ricoh
Catalog Clock/Timing - Real Time Clocks
Description I2C-bus Real-Time Clock ICs with Voltage Monitoring Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 1244763-RV5C386A
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RV5C386A CAD Model

Description

The RV5C386A is a Real-Time Clock (RTC) IC manufactured by Ricoh. It's designed to provide accurate timekeeping and calendar functions in a wide range of applications. This RTC integrates a crystal oscillator, a clock counter, and an alarm function, making it a complete timekeeping solution.

Applications:

  • Embedded Systems: Used in embedded systems for timekeeping and calendar functions.
  • Industrial Control: Employed in industrial control equipment for scheduling and data logging applications.
  • Consumer Electronics: Integrated into consumer electronic devices such as digital clocks, timers, and alarm systems.
  • Data Loggers: Utilized in data loggers for time-stamping data and managing recording schedules.

Features:

  • Real-Time Clock: Provides accurate timekeeping and calendar functions.
  • Crystal Oscillator: Integrates a crystal oscillator for high accuracy.
  • Alarm Function: Features an alarm function for scheduling events.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • I2C Interface: Uses an I2C interface for easy communication with microcontrollers.

Benefits:

  • Accurate Timekeeping: Provides precise and reliable time information.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: I2C interface simplifies integration with microcontrollers.
  • Versatile Application: Suitable for a broad range of applications requiring timekeeping functions.

Additional Details:

The RV5C386A RTC IC includes a built-in crystal oscillator, eliminating the need for external crystal components. It provides time information in various formats, including seconds, minutes, hours, days, months, and years. The alarm function can be programmed to trigger an interrupt at a specific time. The device is typically available in a small outline package (SOP) or similar package for easy integration into circuit boards. Detailed specifications, including operating voltage range, timing characteristics, and alarm settings, are available in the product datasheet.

Technical Specifications:

  • Function: Real-Time Clock
  • Interface: I2C
  • Operating Voltage: Varies depending on the specific model
  • Crystal Frequency: 32.768 kHz
  • Package Type: SOP or similar

You May Also Be Interested in

Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4407 $59.0849
17+ $6.9254 $117.7318
26+ $6.7094 $174.4444
36+ $6.4923 $233.7228
47+ $6.2763 $294.9861
62+ $5.6272 $348.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess