The EBD52UC8AMFA-5B is a memory module manufactured by Elpida Memory. It is designed to provide high-speed and reliable memory performance for a variety of applications. While detailed specifications are limited, it's likely a DDR2 or DDR3 SDRAM module used in computers, servers, and other electronic devices requiring substantial memory capacity. Elpida Memory was known for producing quality memory products before being acquired by Micron Technology.
Applications
- Desktop computers
- Laptop computers
- Server systems
- Gaming consoles
- Industrial computing devices
Features
- High-speed data transfer rates.
- Large memory capacity.
- Low power consumption (likely DDR2 or DDR3 technology).
- High reliability and stability.
- Industry-standard interface.
Benefits
- Improved system performance due to faster memory access.
- Increased multitasking capabilities with larger memory capacity.
- Reduced power consumption leading to longer battery life (for laptops).
- Enhanced system stability and reliability.
- Easy integration into existing systems.
Additional Details
Given that Elpida Memory no longer exists as a separate entity, finding precise specifications for this specific module is challenging. However, based on the part number format, it's probably a DDR2 or DDR3 module. A DDR2 module would typically operate at speeds between 400MHz and 800MHz, while a DDR3 module would operate between 800MHz and 2133MHz. The voltage would likely be 1.8V for DDR2 and 1.5V or 1.35V for DDR3. The module likely contains multiple memory chips organized to provide the specified capacity. Error correction features, such as ECC, might be included depending on the intended application (e.g., server vs. desktop). Consult archived datasheets or equivalent Micron Technology products for more information about similar modules.