Products specifications Report Issue?

Watchdog Timer No
Win Source Part Number 1016720-BD52E25G-TR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD52E25G-TR CAD Model

Description

The BD52E25G-TR is a voltage detector IC manufactured by Rohm Semiconductor. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. This function is crucial for ensuring proper system operation and preventing malfunctions in various electronic devices.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or when the supply voltage falls below the specified threshold.
  • CPU Reset Circuits: Ensures proper reset operation for CPUs, preventing erratic behavior.
  • Power Management Systems: Used in power management systems to monitor voltage levels and initiate protective actions, such as system shutdown.
  • Battery-Powered Devices: Monitors battery voltage and provides a reset signal when the battery voltage is low to prevent deep discharge.
  • Industrial Control Systems: Ensures reliable operation by monitoring critical voltage levels and providing a reset signal when needed.

Features

  • Low Current Consumption: Minimizes power consumption in the application.
  • High-Accuracy Detection Voltage: Provides precise voltage detection for reliable reset operation.
  • Hysteresis: Built-in hysteresis prevents unstable reset operation due to voltage fluctuations.
  • Open Drain Output: Allows for flexible circuit design and easy interfacing with other components.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Improved System Stability: Ensures reliable system operation by preventing malfunctions due to undervoltage conditions.
  • Data Protection: Prevents data corruption by ensuring that the system resets properly during power failures or voltage drops.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Enhanced System Reliability: Provides robust voltage monitoring and reset functionality, enhancing the overall system reliability.

Additional Details

The BD52E25G-TR is designed for a wide range of operating voltages and temperatures. The detection voltage is precisely set to ensure reliable reset operation. The open drain output allows for easy interfacing with microcontrollers and other digital circuits. It is commonly available in small surface-mount packages, such as SOT-25 or similar, to minimize board space. The "-TR" suffix usually indicates tape and reel packaging for automated assembly. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics, such as detection voltage, release voltage, supply current, and operating temperature range.

You May Also Be Interested in

Panasonic
Lowest to €0.5612
ECAD model for MN1382S-R(TX)
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to €0.7687
ECAD model for MIC803-44D2VC3-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to €3.6493
ECAD model for MIC2790N-04VD6-TR
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ €0.2034 €58.9902
705+ €0.1670 €117.7347
1,095+ €0.1616 €176.9978
1,505+ €0.1565 €235.4808
1,945+ €0.1514 €294.4346
2,600+ €0.1356 €352.5063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,896 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention