EN
  • EN
  • DE

74LVT00D

Part No 74LVT00D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133116-74LVT00D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT00D CAD Model

Description

Product Overview: 74LVT00D from NXP Semiconductors

The 74LVT00D is a high-performance, low-voltage, Si-gate CMOS device from NXP Semiconductors that is part of the LVT family. This integrated circuit is designed to offer the same high-speed operation as equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. It is particularly suitable for driving power and speed-critical circuits in computing and telecommunications applications.

The 74LVT00D features quadruple 2-input NAND gates, which are fundamental building blocks for digital systems. Each gate performs the logical NAND function, which is a key component in digital circuit design and is used in various applications, from basic data processing to complex computing tasks.

Key Features:

  • Operating Voltage: The device operates at a nominal supply voltage of 3.3V, which allows for integration with modern low-voltage systems, reducing overall power consumption.
  • 5V Tolerant Inputs: Inputs can tolerate a voltage of up to 5V, making the device compatible with TTL levels and enabling it to interface with both 3.3V and 5V logic devices without the need for external components.
  • High Drive Capability: The 74LVT00D can drive up to 50mA of output current, providing strong signal driving capabilities to ensure reliable switching of connected loads.
  • Low Power Dissipation: Despite its high-speed operation, the device maintains low power dissipation, which is crucial for energy-efficient designs.

Package and Quality:

The 74LVT00D comes in a SO14 (Small Outline) package, which is ideal for space-constrained applications. It is designed with the industry's standards in mind, ensuring high reliability and performance consistency. The device is compliant with JEDEC standard no. 8-1A, which specifies the standard outlines for solid-state and related product packages.

Applications:

Due to its versatile nature, the 74LVT00D is used across a wide range of applications, including:

  • Logic level translation
  • Wave shaping and signal processing
  • Control logic in computing systems
  • High-speed data paths in telecommunication systems

With its combination of high-speed performance, low power consumption, and robust interfacing capabilities, the NXP 74LVT00D is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess